Vishay Precision Group Resistance R1 Vishay MPMT2001AT1.

Description
Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: Yes
Datasheet
Description
Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance R1 Vishay - 29AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Resistance R1 Vishay
29AC8422
Resistance R1 Vishay 29AC8422
Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: Yes

Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8422
Product Name Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details