Thin Film Resistor Network, Voltage Divider, 50kR, 0.1%, 200mW, SOT-23 Product overview: MPMT1003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mW, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT1003AT1 can be used for catalog matching and distributor lookup.
50k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
50k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
50k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
RESISTOR NETWORK, VOLTAGE DIVIDER , 50K / 50K; Resistance R1:50kohm; Product Range:MPMT Series; Resistance R2:50kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
RESISTOR NETWORK, VOLTAGE DIVIDER , 50K / 50K, FULL REEL; Resistance R1:50kohm; Product Range:MPMT Series; Resistance R2:50kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT1003AT1 | MPMT-50K/50KTR-ND | 47R9760 |
| Product Name | 200mW SOT-23 Resistor | Resistor Networks, Arrays | Resistor Network, Voltage Divider , 50K / 50K; Resistance R1 Vishay |
| Technology / Construction | THIN FILM | ||
| Resistance Range | 50000 ohms | 50000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 100 volts | ||
| Operating AC Voltage | 100 volts |