Vishay Precision Group Resistor, Divider, 500R/500R; Resistance R1 Vishay MPMT1001AT5

Description
RESISTOR, DIVIDER, 500R/500R; Resistance R1:500ohm; Product Range:MPM Series; Resistance R2:500ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, DIVIDER, 500R/500R; Resistance R1:500ohm; Product Range:MPM Series; Resistance R2:500ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Divider, 500R/500R; Resistance R1 Vishay - 97K5368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider, 500R/500R; Resistance R1 Vishay
97K5368
Resistor, Divider, 500R/500R; Resistance R1 Vishay 97K5368
RESISTOR, DIVIDER, 500R/500R; Resistance R1:500ohm; Product Range:MPM Series; Resistance R2:500ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

RESISTOR, DIVIDER, 500R/500R; Resistance R1:500ohm; Product Range:MPM Series; Resistance R2:500ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5368
Product Name Resistor, Divider, 500R/500R; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details