Thin Film Resistor Network, 25kR, 0.1%, 100V, SOT-23, 0.2W Product overview: MPMT10012502AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10012502AT1 can be used for catalog matching and distributor lookup.
1k, 25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
1k, 25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
1k, 25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO
RES N/W, PRECISION, 2RES, 10K/25K, SOT23; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:25kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT10012502AT1 | MPMT-1K/25KTR-ND | MPMT10012502AT1 | 47R9708 |
| Product Name | 100V 0.2W SOT-23 Resistor | Resistor Networks, Arrays | Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO | Res N/w, Precision, 2Res, 10K/25K, Sot23; Resistance R1 Vishay |
| Technology / Construction | THIN FILM | |||
| Resistance Range | 25000 ohms | 1000 to 25000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 to 0.0500 +/- % | |
| Operating DC Voltage | 100 volts | |||
| Operating AC Voltage | 100 volts |