Vishay Intertechnology, Inc. Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO MPMT10011003AT1

Description
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO
Request a Quote Datasheet
Description
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO - MPMT10011003AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO
MPMT10011003AT1
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO MPMT10011003AT1
Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO

Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO

Supplier's Site
Resistor Networks, Arrays - MPMT-1K/100KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/100KCT-ND
Resistor Networks, Arrays MPMT-1K/100KCT-ND
1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/100KDKR-ND
Resistor Networks, Arrays MPMT-1K/100KDKR-ND
1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/100KTR-ND
Resistor Networks, Arrays MPMT-1K/100KTR-ND
1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
0.2W SOT-23 Resistor - 50-MPMT10011003AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W SOT-23 Resistor
50-MPMT10011003AT1
0.2W SOT-23 Resistor 50-MPMT10011003AT1
2-Resistor Network, 1kR, 0.1% Tol, 0.2W, SOT-23, Voltage Divider Product overview: MPMT10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011003AT1 can be used for catalog matching and distributor lookup.

2-Resistor Network, 1kR, 0.1% Tol, 0.2W, SOT-23, Voltage Divider Product overview: MPMT10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011003AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MPMT10011003AT1 MPMT-1K/100KCT-ND 50-MPMT10011003AT1
Product Name Resistor Networks & Arrays 1K/100K .1%ABS .05% RATIO Resistor Networks, Arrays 0.2W SOT-23 Resistor
Configuration Chip Array Chip Array
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 1000 to 100000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers