Manufacturer: Vishay
Win Source Part Number: 885803-MPM5002AT1
Series: MPM
Operating Temperature Range: -55°C ~ 125°C
Features: 25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Resistors
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
RES NTWRK 2 RES 25K OHM TO236-3 Product overview: MPM5002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM5002AT1 can be used for catalog matching and distributor lookup.
RES DIVIDER 25K X2ohm SOT-23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 885803-MPM5002AT1 | MPM5002AT1-ND | 50-MPM5002AT1 | MPM5002AT1 |
| Product Name | Resistor Networks, Arrays - MPM5002AT1 | Resistor Networks, Arrays | Resistor | RES DIVIDER 25K X2 OHM SOT-23 |
| Configuration | Chip Array | Chip Array | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Category / Application | General Use | |||
| Resistance Range | 25000 ohms | 25000 ohms | 2 ohms |