Vishay Intertechnology, Inc. NET DIVIDER,1K/20K,1%,.5% RATIO,T/R MPM10012002FT0

Description
NET DIVIDER,1K/20K,1%,.5 % RATIO,T/R
Request a Quote Datasheet
Description
NET DIVIDER,1K/20K,1%,.5 % RATIO,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NET DIVIDER,1K/20K,1%,.5% RATIO,T/R - MPM10012002FT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
NET DIVIDER,1K/20K,1%,.5% RATIO,T/R
MPM10012002FT0
NET DIVIDER,1K/20K,1%,.5% RATIO,T/R MPM10012002FT0
NET DIVIDER,1K/20K,1%,.5 % RATIO,T/R

NET DIVIDER,1K/20K,1%,.5% RATIO,T/R

Supplier's Site
Resistor Networks, Arrays - MPM10012002FT0 - 981724-MPM10012002FT0 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MPM10012002FT0
981724-MPM10012002FT0
Resistor Networks, Arrays - MPM10012002FT0 981724-MPM10012002FT0
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981724-MPM10012002FT 0 Packaging: Tape & Reel Number of Terminals: 3 Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981724-MPM10012002FT0
Packaging: Tape & Reel
Number of Terminals: 3
Mounting: SMD (SMT)
Temperature Coefficient: 25 ppm/°C
Number of Resistors: 2
Number of Pins: 3
Categories: Resistor Networks,Arrays
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays MPM 1K 20K 1%ABS 0.5%RATIO T0 Product overview: MPM10012002FT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10012002FT0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays MPM 1K 20K 1%ABS 0.5%RATIO T0 Product overview: MPM10012002FT0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10012002FT0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MPM10012002FT0 981724-MPM10012002FT0 50-MPM10012002FT0
Product Name NET DIVIDER,1K/20K,1%,.5% RATIO,T/R Resistor Networks, Arrays - MPM10012002FT0 Resistor
Tolerance 1 to 0.5000 +/- % 1 +/- %
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) SOT-23-3
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Number of Resistors 2
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details