Vishay Intertechnology, Inc. Electrical Parts - MP10 MP10

Description
Manufacturer: Vishay Win Source Part Number: 1225895-MP10 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Security
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1225895-MP10 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Security
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - MP10 - 1225895-MP10 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MP10
1225895-MP10
Electrical Parts - MP10 1225895-MP10
Manufacturer: Vishay Win Source Part Number: 1225895-MP10 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Security

Manufacturer: Vishay
Win Source Part Number: 1225895-MP10
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Security

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1225895-MP10
Product Name Electrical Parts - MP10
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details