Vishay Intertechnology, Inc. Resistor Networks, Arrays MORNTA2001AT5

Description
"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-2489-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-2489-2-ND
Resistor Networks, Arrays 541-2489-2-ND
"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-2489-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-2489-1-ND
Resistor Networks, Arrays 541-2489-1-ND
"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 541-2489-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-2489-6-ND
Resistor Networks, Arrays 541-2489-6-ND
"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"2k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1010774-MORNTA2001AT5
Resistors - Resistor Networks, Arrays 1010774-MORNTA2001AT5
Win Source Part Number: 1010774-MORNTA2001AT 5 Category: Resistors>Resistor Networks, Arrays Series: MORN Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 50mW Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±1ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Dale Thin Film Other Names: 541-2489-6,541-2489- 1,541-2489-2

Win Source Part Number: 1010774-MORNTA2001AT5
Category: Resistors>Resistor Networks, Arrays
Series: MORN
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 50mW
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±1ppm/°C
HTSUS: 8533.21.0060
Mfr: Vishay Dale Thin Film
Other Names: 541-2489-6,541-2489-1,541-2489-2

Buy Now Datasheet
Resistor Networks, Arrays - MORNTA2001AT5 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MORNTA2001AT5
Resistor Networks, Arrays MORNTA2001AT5
RES ARRAY 4 RES 2K OHM 8TSSOP

RES ARRAY 4 RES 2K OHM 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 541-2489-2-ND 1010774-MORNTA2001AT5 MORNTA2001AT5
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers