Vishay Precision Group Chip Resistor - Surface Mount MMU01020C7501FB300

Description
7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1432-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1432-6-ND
Chip Resistor - Surface Mount 749-1432-6-ND
7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1432-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1432-1-ND
Chip Resistor - Surface Mount 749-1432-1-ND
7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1432-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1432-2-ND
Chip Resistor - Surface Mount 749-1432-2-ND
7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 7.5 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 7.5 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7266
Surface Mount Melf Resistor, Mmu 0102 Series, 7.5 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7266
Surface Mount MELF Resistor, MMU 0102 Series, 7.5 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 7.5 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 7K5, 1%, 0102; Resistance Vishay - 12AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 7K5, 1%, 0102; Resistance Vishay
12AC1762
Res, Aec-Q200, Thin Film, 7K5, 1%, 0102; Resistance Vishay 12AC1762
RES, AEC-Q200, THIN FILM, 7K5, 1%, 0102; Resistance:7.5kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 7K5, 1%, 0102; Resistance:7.5kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1432-6-ND 98K7266 12AC1762
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 7.5 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 7K5, 1%, 0102; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details