Vishay Precision Group Surface Mount Resistors MMU01020C6200FB300

Description
Vishay MMU01020C6200FB300
Request a Quote Datasheet
Description
Vishay MMU01020C6200FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787062
Surface Mount Resistors 6787062
Vishay MMU01020C6200FB300

Vishay MMU01020C6200FB300

Supplier's Site
Surface Mount Resistors - 6787062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787062P
Surface Mount Resistors 6787062P
Vishay MMU01020C6200FB300

Vishay MMU01020C6200FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-MMU01020C6200FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6200FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C6200FB300DKR-ND
620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6200FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6200FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C6200FB300TR-ND
620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6200FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6200FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C6200FB300CT-ND
620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

620 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 620 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7255 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 620 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7255
Surface Mount Melf Resistor, Mmu 0102 Series, 620 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7255
Surface Mount MELF Resistor, MMU 0102 Series, 620 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 620 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 620R, 1%, 0102; Resistance Vishay - 12AC1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 620R, 1%, 0102; Resistance Vishay
12AC1756
Res, Aec-Q200, Thin Film, 620R, 1%, 0102; Resistance Vishay 12AC1756
RES, AEC-Q200, THIN FILM, 620R, 1%, 0102; Resistance:620ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 620R, 1%, 0102; Resistance:620ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C6200FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C6200FB300
Resistors - Chip Resistor - Surface Mount MMU01020C6200FB300
MMU 0102-50 1% BL 620R

MMU 0102-50 1% BL 620R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787062 6787062P 749-MMU01020C6200FB300DKR-ND 98K7255 12AC1756 MMU01020C6200FB300
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 620 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 620R, 1%, 0102; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD) MELF, 0102
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 620 ohms 620 ohms 620 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details