Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMU01020C4991FB300

Description
4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote
Description
4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Resistor, part number 84AH7556, is a thin film MELF resistor with a resistance value of 4.99 kΩ and a tolerance of 1%. It has a rated power dissipation of 0.3 W and operates within a temperature range of -55 °C to 155 °C. The resistor features a temperature coefficient of ± 50 ppm/K, ensuring stability across varying temperatures. It is suitable for applications in automotive, telecommunication, and medical equipment due to its proven reliability and stability. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Vishay Resistor, part number 84AH7556, is a thin film MELF resistor with a resistance value of 4.99 kΩ and a tolerance of 1%. It has a rated power dissipation of 0.3 W and operates within a temperature range of -55 °C to 155 °C. The resistor features a temperature coefficient of ± 50 ppm/K, ensuring stability across varying temperatures. It is suitable for applications in automotive, telecommunication, and medical equipment due to its proven reliability and stability. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU01020C4991FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4991FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C4991FB300TR-ND
4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C4991FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4991FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C4991FB300DKR-ND
4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C4991FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4991FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C4991FB300CT-ND
4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.99 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 4K99, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7556
Res, 4K99, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7556
RES, 4K99, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C4991FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C4991FB300
Resistors - Chip Resistor - Surface Mount MMU01020C4991FB300
MMU 0102-50 1% BL 4K99

MMU 0102-50 1% BL 4K99

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-MMU01020C4991FB300TR-ND 84AH7556 MMU01020C4991FB300
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102 MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details