Manufacturer: Vishay
Win Source Part Number: 755050-MMU01020C4302
Manufacturer Homepage: www.vishay.com
Reference Date Code: 2011
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MELF Resistors 0.2W 43Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C4302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4302FB30
Vishay MMU01020C4302FB300
43 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
43 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
43 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MMU 0102-50 1% BL 43K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 755050-MMU01020C4302FB300 | 52-MMU01020C4302FB300 | 6786971 | 6786971P | 749-MMU01020C4302FB300TR-ND | MMU01020C4302FB300 |
| Product Name | Chip Resistor - Surface Mount - MMU01020C4302FB300 | 0.2W 150V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 43000 ohms | 43000 ohms | 43000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Operating DC Voltage | 150 volts | |||||
| Operating AC Voltage | 150 volts |