Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3602FB300

Description
36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU01020C3602FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3602FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C3602FB300DKR-ND
36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3602FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3602FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C3602FB300CT-ND
36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3602FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3602FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C3602FB300TR-ND
36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

36 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Vishay - 54R3422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Vishay
54R3422
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Vishay 54R3422
Surface Mount MELF Resistor, MMU 0102 Series, 36 kohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 36 kohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 36K, 1%, 0102; Resistance Vishay - 12AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 36K, 1%, 0102; Resistance Vishay
12AC1753
Res, Aec-Q200, Thin Film, 36K, 1%, 0102; Resistance Vishay 12AC1753
RES, AEC-Q200, THIN FILM, 36K, 1%, 0102; Resistance:36kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 36K, 1%, 0102; Resistance:36kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7227 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7227
Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7227
Surface Mount MELF Resistor, MMU 0102 Series, 36 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 36 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMU01020C3602FB300DKR-ND 54R3422 12AC1753 98K7227
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Vishay Res, Aec-Q200, Thin Film, 36K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 36 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details