Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3002FB300

Description
30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1438-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1438-6-ND
Chip Resistor - Surface Mount 749-1438-6-ND
30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1438-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1438-2-ND
Chip Resistor - Surface Mount 749-1438-2-ND
30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1438-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1438-1-ND
Chip Resistor - Surface Mount 749-1438-1-ND
30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 30 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 30 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7217
Surface Mount Melf Resistor, Mmu 0102 Series, 30 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7217
Surface Mount MELF Resistor, MMU 0102 Series, 30 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 30 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 30K, 1%, 0102; Resistance Vishay - 12AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 30K, 1%, 0102; Resistance Vishay
12AC1751
Res, Aec-Q200, Thin Film, 30K, 1%, 0102; Resistance Vishay 12AC1751
RES, AEC-Q200, THIN FILM, 30K, 1%, 0102; Resistance:30kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 30K, 1%, 0102; Resistance:30kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1438-6-ND 98K7217 12AC1751
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 30 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 30K, 1%, 0102; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details