Vishay Precision Group Surface Mount Resistors MMU01020C2202FB300

Description
Vishay MMU01020C2202FB300
Request a Quote Datasheet
Description
Vishay MMU01020C2202FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786845
Surface Mount Resistors 6786845
Vishay MMU01020C2202FB300

Vishay MMU01020C2202FB300

Supplier's Site
Surface Mount Resistors - 6786845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786845P
Surface Mount Resistors 6786845P
Vishay MMU01020C2202FB300

Vishay MMU01020C2202FB300

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
967277-MMU01020C2202FB300
Resistors - Chip Resistor - Surface Mount 967277-MMU01020C2202FB300
Win Source Part Number: 967277-MMU01020C2202 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): SMM02040C2202FB300; SMM02040C2002FB300; SMM02040C2212FB300; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMU-22KCTR,MMU-22KCD KR,MMU-22KCCT

Win Source Part Number: 967277-MMU01020C2202FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): SMM02040C2202FB300; SMM02040C2002FB300; SMM02040C2212FB300;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMU-22KCTR,MMU-22KCDKR,MMU-22KCCT

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C2202FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C2202FB300
0.2W 150V Resistor 52-MMU01020C2202FB300
MELF Resistors 0.2W 22Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C2202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2202FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 22Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C2202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2202FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU-22KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-22KCTR-ND
Chip Resistor - Surface Mount MMU-22KCTR-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-22KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-22KCCT-ND
Chip Resistor - Surface Mount MMU-22KCCT-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-22KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-22KCDKR-ND
Chip Resistor - Surface Mount MMU-22KCDKR-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU01020C2202FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C2202FB300
Chip Resistor - Surface Mount MMU01020C2202FB300
RES SMD 22K OHM 1% 0.3W 0102

RES SMD 22K OHM 1% 0.3W 0102

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 22 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 22 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7201
Surface Mount Melf Resistor, Mmu 0102 Series, 22 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7201
Surface Mount MELF Resistor, MMU 0102 Series, 22 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 22 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6786845 6786845P 967277-MMU01020C2202FB300 52-MMU01020C2202FB300 MMU-22KCTR-ND MMU01020C2202FB300 98K7201
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount 0.2W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 22 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details