18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 18K OHM 1% 0.3W MELF 0102
Surface Mount MELF Resistor, MMU 0102 Series, 18 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
RES 18K OHM 1% 0.3W MELF 0102
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 749-1436-1-ND | MMU01020C1802FB300 | 98K7189 | MMU01020C1802FB300 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 18 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD) | MELF, 0102 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |