Vishay Precision Group Chip Resistor - Surface Mount MMU01020C1604FB300

Description
MMU 0102-50 1% BL 1M6
Request a Quote Datasheet
Description
MMU 0102-50 1% BL 1M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU01020C1604FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1604FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1604FB300TR-ND
MMU 0102-50 1% BL 1M6

MMU 0102-50 1% BL 1M6

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7185
Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7185
Surface Mount MELF Resistor, MMU 0102 Series, 1.6 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 1.6 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMU01020C1604FB300TR-ND 98K7185
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details