Vishay Precision Group 0.2W 150V Resistor MMU01020C1301FB300

Description
MELF Resistors 0.2W 1.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1301FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 1.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1301FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C1301FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1301FB300
0.2W 150V Resistor 52-MMU01020C1301FB300
MELF Resistors 0.2W 1.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1301FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1301FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1422-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1422-6-ND
Chip Resistor - Surface Mount 749-1422-6-ND
1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1422-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1422-2-ND
Chip Resistor - Surface Mount 749-1422-2-ND
1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1422-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1422-1-ND
Chip Resistor - Surface Mount 749-1422-1-ND
1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C1301FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C1301FB300
Resistors - Chip Resistor - Surface Mount MMU01020C1301FB300
RES 1.3K OHM 1% 0.3W MELF 0102

RES 1.3K OHM 1% 0.3W MELF 0102

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7170
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7170
Surface Mount MELF Resistor, MMU 0102 Series, 1.3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 1.3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Vishay - 54R3343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Vishay
54R3343
Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Vishay 54R3343
Surface Mount MELF Resistor, MMU 0102 Series, 1.3 kohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 1.3 kohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C1301FB300 749-1422-6-ND MMU01020C1301FB300 98K7170 54R3343
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 1.3 Kohm, 200 Mw, 1%, Metal Film Vishay
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details