MMU 0102-50 1% B0 1K3
MMU 0102-50 1% B0 1K3
MMU 0102-50 1% B0 1K3
MELF Resistors 0.2W 1.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1301FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1301FB00
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MMU01020C1301FB000DKR-ND | 52-MMU01020C1301FB000 |
| Product Name | Chip Resistor - Surface Mount | 0.2W 150V Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 1 +/- % | 1 +/- % |