MELF Resistors 0.2W 120Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1203FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1203FB00
MMU 0102-50 1% B0 120K
MMU 0102-50 1% B0 120K
MMU 0102-50 1% B0 120K
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MMU01020C1203FB000 | 749-MMU01020C1203FB000DKR-ND |
| Product Name | 0.2W 150V Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 120000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Operating DC Voltage | 150 volts | |
| Operating AC Voltage | 150 volts |