Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMU01020C1201FB300

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327065-MMU01020C120 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMU-1.2KTR-ND,MMU-1. 2KCTR,MMU-1.2KDKR-ND ,MMU-1.2KCCT,MMU-1.2 KCT,MMU-1.2KTR,MMU-1 .2KCDKR,MMU-1.2KCT-N D,MMU-1.2KDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327065-MMU01020C120 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMU-1.2KTR-ND,MMU-1. 2KCTR,MMU-1.2KDKR-ND ,MMU-1.2KCCT,MMU-1.2 KCT,MMU-1.2KTR,MMU-1 .2KCDKR,MMU-1.2KCT-N D,MMU-1.2KDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327065-MMU01020C1201FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327065-MMU01020C1201FB300
Resistors - Chip Resistor - Surface Mount 1327065-MMU01020C1201FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327065-MMU01020C120 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMU-1.2KTR-ND,MMU-1. 2KCTR,MMU-1.2KDKR-ND ,MMU-1.2KCCT,MMU-1.2 KCT,MMU-1.2KTR,MMU-1 .2KCDKR,MMU-1.2KCT-N D,MMU-1.2KDKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327065-MMU01020C1201FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0102
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMU-1.2KTR-ND,MMU-1.2KCTR,MMU-1.2KDKR-ND,MMU-1.2KCCT,MMU-1.2KCT,MMU-1.2KTR,MMU-1.2KCDKR,MMU-1.2KCT-ND,MMU-1.2KDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-1.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.2KCTR-ND
Chip Resistor - Surface Mount MMU-1.2KCTR-ND
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-1.2KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.2KCDKR-ND
Chip Resistor - Surface Mount MMU-1.2KCDKR-ND
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-1.2KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.2KCCT-ND
Chip Resistor - Surface Mount MMU-1.2KCCT-ND
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1201FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1201FB300
0.2W 150V Resistor 52-MMU01020C1201FB300
MELF Resistors 0.2W 1.2Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1201FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1.2Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1201FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,thin Film, 1.2Kohm, 200Mw, 1%; Resistance Vishay - 98K7164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film, 1.2Kohm, 200Mw, 1%; Resistance Vishay
98K7164
Resistor,thin Film, 1.2Kohm, 200Mw, 1%; Resistance Vishay 98K7164
RESISTOR,THIN FILM, 1.2KOHM, 200mW, 1%; Resistance:1.2kohm; Product Range:MMU 0102 Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR,THIN FILM, 1.2KOHM, 200mW, 1%; Resistance:1.2kohm; Product Range:MMU 0102 Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1327065-MMU01020C1201FB300 MMU-1.2KCTR-ND 52-MMU01020C1201FB300 98K7164
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.2W 150V Resistor Resistor,thin Film, 1.2Kohm, 200Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details