Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMU01020C1102FB300

Description
Win Source Part Number: 978954-MMU01020C1102 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1434-2,749-1434- 1,749-1434-6
Request a Quote Datasheet
Description
Win Source Part Number: 978954-MMU01020C1102 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1434-2,749-1434- 1,749-1434-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
978954-MMU01020C1102FB300
Resistors - Chip Resistor - Surface Mount 978954-MMU01020C1102FB300
Win Source Part Number: 978954-MMU01020C1102 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1434-2,749-1434- 1,749-1434-6

Win Source Part Number: 978954-MMU01020C1102FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 11 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1434-2,749-1434-1,749-1434-6

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1102FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1102FB300
0.2W 150V Resistor 52-MMU01020C1102FB300
MELF Resistors 0.2W 11Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1102FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 11Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1102FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1434-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1434-6-ND
Chip Resistor - Surface Mount 749-1434-6-ND
11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1434-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1434-1-ND
Chip Resistor - Surface Mount 749-1434-1-ND
11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1434-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1434-2-ND
Chip Resistor - Surface Mount 749-1434-2-ND
11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 11 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 11 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7159
Surface Mount Melf Resistor, Mmu 0102 Series, 11 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7159
Surface Mount MELF Resistor, MMU 0102 Series, 11 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 11 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 978954-MMU01020C1102FB300 52-MMU01020C1102FB300 749-1434-6-ND 98K7159
Product Name Resistors - Chip Resistor - Surface Mount 0.2W 150V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 11 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details