Vishay Precision Group 0.2W 150V Resistor MMU01020C1004FB000

Description
MELF Resistors 0.2W 1Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1004FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1004FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 1Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1004FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1004FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C1004FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1004FB000
0.2W 150V Resistor 52-MMU01020C1004FB000
MELF Resistors 0.2W 1Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1004FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1004FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1004FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1004FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1004FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1004FB000TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1004FB000TR-ND
MMU 0102-50 1% B0 1M0

MMU 0102-50 1% B0 1M0

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1004FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1004FB000CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1004FB000CT-ND
MMU 0102-50 1% B0 1M0

MMU 0102-50 1% B0 1M0

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1004FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1004FB000DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1004FB000DKR-ND
MMU 0102-50 1% B0 1M0

MMU 0102-50 1% B0 1M0

Buy Now Datasheet
Res, 1M, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7537
Res, 1M, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7537
RES, 1M, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MMU01020C1004FB000 749-MMU01020C1004FB000TR-ND 84AH7537
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount Res, 1M, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details