Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802567-MMSZ5261C-E3-
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 47V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 105 Ohms
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 36V
Zener Diode, 47V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5261C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5261C-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 47V 500MW SOD123
Zener Diode 47V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 47V 500MW SOD123
DIODE ZENER 47V 500MW SOD123
Zener Diodes 47 Volt 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 802567-MMSZ5261C-E3-08 | 287-MMSZ5261C-E3-08 | 112-MMSZ5261C-E3-08CT-ND | MMSZ5261C-E3-08 | MMSZ5261C-E3-08 |
| Product Name | Diodes - Zener - Single - MMSZ5261C-E3-08 | 47V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 47 volts | 47 volts | |||
| ZZT | 105 ohms | 105 ohms | |||
| IR | 1.00E-4 mA | 100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |