Vishay Precision Group Zener Diode; Diode Case Style Vishay MMSZ5253B-V-GS08

Description
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:25V RoHS Compliant: Yes
Description
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Diode Case Style Vishay - 35K8743 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8743
Zener Diode; Diode Case Style Vishay 35K8743
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:25V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 35K8743
Product Name Zener Diode; Diode Case Style Vishay
Package SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data