Vishay Intertechnology, Inc. Diodes - Zener - Single - MMSZ5249C-E3-08 MMSZ5249C-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1078466-MMSZ5249C-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078466-MMSZ5249C-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5249C-E3-08 - 1078466-MMSZ5249C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5249C-E3-08
1078466-MMSZ5249C-E3-08
Diodes - Zener - Single - MMSZ5249C-E3-08 1078466-MMSZ5249C-E3-08
Manufacturer: Vishay Win Source Part Number: 1078466-MMSZ5249C-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078466-MMSZ5249C-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
19V 0.5W Zener Diode - 287-MMSZ5249C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19V 0.5W Zener Diode
287-MMSZ5249C-E3-08
19V 0.5W Zener Diode 287-MMSZ5249C-E3-08
Zener Diode, 19V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5249C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5249C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 19V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5249C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5249C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-MMSZ5249C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5249C-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5249C-E3-08DKR-ND
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5249C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5249C-E3-08TR-ND
Single Zener Diodes 112-MMSZ5249C-E3-08TR-ND
Zener Diode 19V 500mW ±2% Surface Mount SOD-123

Zener Diode 19V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5249C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5249C-E3-08CT-ND
Single Zener Diodes 112-MMSZ5249C-E3-08CT-ND
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5249C-E3-08
Zener Diodes MMSZ5249C-E3-08
Zener Diodes 19 Volt 0.5W 2%

Zener Diodes 19 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5249C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5249C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5249C-E3-08
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5249C-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5249C-E3-08
Single Zener Diodes MMSZ5249C-E3-08
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078466-MMSZ5249C-E3-08 287-MMSZ5249C-E3-08 112-MMSZ5249C-E3-08DKR-ND MMSZ5249C-E3-08 MMSZ5249C-E3-08 MMSZ5249C-E3-08
Product Name Diodes - Zener - Single - MMSZ5249C-E3-08 19V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 19 volts 19 volts 19 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data