Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106518-MMSZ5248B-V-
Packaging: Cut Tape
Zener Voltage: 18 V
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): MMSZ5248BVGS08;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106518-MMSZ5248B-V-GS08 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMSZ5248B-V-GS08 |