Vishay Intertechnology, Inc. Diodes - Zener - Single - MMSZ5243B-V-GS08 MMSZ5243B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079591-MMSZ5243B-V- GS08 Packaging: Cut Tape Impedance: 13 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 13 V Number of Pins: 2 Working Voltage: 13 V Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 500 nA Max Power Dissipation: 500 mW Test Current: 9.5 mA Peak Reverse Current: 500 nA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079591-MMSZ5243B-V- GS08 Packaging: Cut Tape Impedance: 13 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 13 V Number of Pins: 2 Working Voltage: 13 V Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 500 nA Max Power Dissipation: 500 mW Test Current: 9.5 mA Peak Reverse Current: 500 nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5243B-V-GS08 - 1079591-MMSZ5243B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5243B-V-GS08
1079591-MMSZ5243B-V-GS08
Diodes - Zener - Single - MMSZ5243B-V-GS08 1079591-MMSZ5243B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079591-MMSZ5243B-V- GS08 Packaging: Cut Tape Impedance: 13 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 13 V Number of Pins: 2 Working Voltage: 13 V Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 500 nA Max Power Dissipation: 500 mW Test Current: 9.5 mA Peak Reverse Current: 500 nA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079591-MMSZ5243B-V-GS08
Packaging: Cut Tape
Impedance: 13 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 13 V
Number of Pins: 2
Working Voltage: 13 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Max Power Dissipation: 500 mW
Test Current: 9.5 mA
Peak Reverse Current: 500 nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1079591-MMSZ5243B-V-GS08
Product Name Diodes - Zener - Single - MMSZ5243B-V-GS08
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B2V4J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details