Vishay Precision Group 13V 0.5W Zener Diode MMSZ5243B-E3-08

Description
Zener Diode, 13V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5243B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 13V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5243B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 0.5W Zener Diode - 287-MMSZ5243B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.5W Zener Diode
287-MMSZ5243B-E3-08
13V 0.5W Zener Diode 287-MMSZ5243B-E3-08
Zener Diode, 13V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5243B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5243B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5243B-E3-08 - 801487-MMSZ5243B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5243B-E3-08
801487-MMSZ5243B-E3-08
Diodes - Zener - Single - MMSZ5243B-E3-08 801487-MMSZ5243B-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801487-MMSZ5243B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 13V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 9.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801487-MMSZ5243B-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 13V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 13 Ohms
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 9.9V

Buy Now
Single Zener Diodes - MMSZ5243B-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243B-E3-08GIDKR-ND
Single Zener Diodes MMSZ5243B-E3-08GIDKR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5243B-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243B-E3-08GICT-ND
Single Zener Diodes MMSZ5243B-E3-08GICT-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5243B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243B-E3-08GITR-ND
Single Zener Diodes MMSZ5243B-E3-08GITR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5243B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5243B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5243B-E3-08
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5243B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5243B-E3-08
Single Zener Diodes MMSZ5243B-E3-08
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site Datasheet
Diode, Zener, 13V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4571 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4571
Diode, Zener, 13V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4571
DIODE, ZENER, 13V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 13V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8081 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8081
Diode, Zener, 13V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8081
DIODE, ZENER, 13V, 0.5W, SOD-123-2; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 0.5W, SOD-123-2; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5243B-E3-08
Zener Diodes MMSZ5243B-E3-08
Zener Diodes 13 Volt 0.5W 5%

Zener Diodes 13 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5243B-E3-08 801487-MMSZ5243B-E3-08 MMSZ5243B-E3-08GIDKR-ND MMSZ5243B-E3-08 MMSZ5243B-E3-08 06X4571 MMSZ5243B-E3-08
Product Name 13V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5243B-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode, Zener, 13V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 13 volts 13 volts 13 volts
ZZT 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers