Vishay Precision Group Zener Diode; Zener Voltage Nom Vishay MMSZ5239B-V-GS08

Description
ZENER DIODE; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Zener Voltage Nom Vishay - 69R4803 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4803
Zener Diode; Zener Voltage Nom Vishay 69R4803
ZENER DIODE; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8659 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8659
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8659
ZENER DIODE, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 69R4803
Product Name Zener Diode; Zener Voltage Nom Vishay
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers