Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode, 8.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5237B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5237B-HE3-0
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 732765-MMSZ5237B-HE3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 3μA at 6.5V
Zener Diodes 8.2 Volt 0.5W 5% AUTO
DIODE ZENER 8.2V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5237B-HE3-08-ND | 2086-MMSZ5237B-HE3-08 | 732765-MMSZ5237B-HE3-08 | MMSZ5237B-HE3-08 | MMSZ5237B-HE3-08 |
| Product Name | Single Zener Diodes | 8.2V 0.5W Zener Diode | Diodes - Zener - Single - MMSZ5237B-HE3-08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| VZ | 8.2 volts | 8.2 volts |