Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal working voltage range of 2.4 V to 75 V and a 5% tolerance for the C series. The device has a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 300 mW, and is AEC-Q101 qualified.
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025720-BZB84-C4V3,2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 4.3V TO-236AB
DIODE ZENER ARRAY 4.3V TO-236AB
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% TO-236AB
Zener Diode, 4.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB
ZENER ARRAY ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Diode Arrays |
| Product Number | BZB84-C4V3,215 | 1025720-BZB84-C4V3,215 | 1727-BZB84-C4V3,215CT-ND | BZB84-C4V3,215 | 28AK6896 |
| Product Name | Dual Zener diodes | Diodes - Zener - Arrays - BZB84-C4V3,215 | Zener Diode Arrays | Zener Array Rohs Compliant Nexperia | |
| Package | SOT23; SOT23 SOT23 | TO-236AB (SOT23) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Diode Type | Zener; 1 Pair Common Anode | Zener | |||
| Life Cycle Stage | Active | Active |