Vishay Precision Group Single Zener Diodes MMSZ5234B-E3-08

Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5234B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5234B-E3-08TR-ND
Single Zener Diodes 112-MMSZ5234B-E3-08TR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5234B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5234B-E3-08CT-ND
Single Zener Diodes 112-MMSZ5234B-E3-08CT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5234B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5234B-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5234B-E3-08DKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5234B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5234B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5234B-E3-08
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5234B-E3-08
Zener Diodes MMSZ5234B-E3-08
Zener Diodes 6.2 Volt 0.5 Watt 5%

Zener Diodes 6.2 Volt 0.5 Watt 5%

Buy Now Datasheet
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4562 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4562
Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4562
DIODE, ZENER, 6.2V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8072 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8072
Diode, Zener, 6.2V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8072
DIODE, ZENER, 6.2V, 0.5W, SOD-123-2; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.5W, SOD-123-2; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5234B-E3-08TR-ND MMSZ5234B-E3-08 MMSZ5234B-E3-08 06X4562
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 6.2V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 6.2 volts
ZZT 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7081854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers