Nexperia B.V. Voltage regulator diodes BZT52H-B47,115

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52H-B47,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52H-B47,115
Voltage regulator diodes BZT52H-B47,115
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
47V 375MW Zener Diode - 287-BZT52H-B47,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 375MW Zener Diode
287-BZT52H-B47,115
47V 375MW Zener Diode 287-BZT52H-B47,115
DIODE ZENER 47V 375MW SOD123F Product overview: BZT52H-B47,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B47,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 375MW SOD123F Product overview: BZT52H-B47,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B47,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324809-BZT52H-B47,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324809-BZT52H-B47,115
Discrete Semiconductor Products - Diodes - Zener - Single 1324809-BZT52H-B47,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324809-BZT52H-B47,1 15 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 32.9 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 90 Ohms Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NEXNEXBZT52H-B47115, 568-11144-1,1727-160 9-2,1727-1609-1,1727 -1609-6,2156-BZT52H- B47,115,934064812115 ,568-11144-6-ND,NEXN EXBZT52H-B47,115,568 -11144-2-ND,568-1114 4-1-ND,2156-BZT52H-B 47,115-NEX,BZT52H-B4 7115,568-11144-6,BZT 52H-B47,115-ND,568-1 1144-2 Base Product Number: BZT52H-B47 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324809-BZT52H-B47,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 32.9 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 90 Ohms
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NEXNEXBZT52H-B47115,568-11144-1,1727-1609-2,1727-1609-1,1727-1609-6,2156-BZT52H-B47,115,934064812115,568-11144-6-ND,NEXNEXBZT52H-B47,115,568-11144-2-ND,568-11144-1-ND,2156-BZT52H-B47,115-NEX,BZT52H-B47115,568-11144-6,BZT52H-B47,115-ND,568-11144-2
Base Product Number: BZT52H-B47
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 1727-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1609-6-ND
Single Zener Diodes 1727-1609-6-ND
Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1609-1-ND
Single Zener Diodes 1727-1609-1-ND
Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1609-2-ND
Single Zener Diodes 1727-1609-2-ND
Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Zener Diode 47V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Diode, Zener, 0.375W, 47V, Sod123F; Zener Voltage Nom Nexperia - 75T6449 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.375W, 47V, Sod123F; Zener Voltage Nom Nexperia
75T6449
Diode, Zener, 0.375W, 47V, Sod123F; Zener Voltage Nom Nexperia 75T6449
DIODE, ZENER, 0.375W, 47V, SOD123F; Zener Voltage Nom:47V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

DIODE, ZENER, 0.375W, 47V, SOD123F; Zener Voltage Nom:47V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52H-B47,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52H-B47,115
Discrete Semiconductor Products - Diodes - Zener BZT52H-B47,115
DIODE ZENER 47V 375MW SOD123F

DIODE ZENER 47V 375MW SOD123F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZT52H-B47,115 287-BZT52H-B47,115 1324809-BZT52H-B47,115 1727-1609-6-ND 75T6449 BZT52H-B47,115
Product Name Voltage regulator diodes 47V 375MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Diode, Zener, 0.375W, 47V, Sod123F; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data