Vishay Precision Group Diodes - Zener - Single - MMSZ5226B-V-GS08 MMSZ5226B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079581-MMSZ5226B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 28 Ω Power Dissipation: 500 mW Height: 1.3462 mm Voltage Tolerance: 5 % Zener Voltage: 3.3 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): MMSZ5226B-V-GS08MMSZ 5226BVGS08; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 25 µA Zener Current: 20 mA Max Power Dissipation: 500 mW Test Current: 20 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079581-MMSZ5226B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 28 Ω Power Dissipation: 500 mW Height: 1.3462 mm Voltage Tolerance: 5 % Zener Voltage: 3.3 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): MMSZ5226B-V-GS08MMSZ 5226BVGS08; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 25 µA Zener Current: 20 mA Max Power Dissipation: 500 mW Test Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5226B-V-GS08 - 1079581-MMSZ5226B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5226B-V-GS08
1079581-MMSZ5226B-V-GS08
Diodes - Zener - Single - MMSZ5226B-V-GS08 1079581-MMSZ5226B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079581-MMSZ5226B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 28 Ω Power Dissipation: 500 mW Height: 1.3462 mm Voltage Tolerance: 5 % Zener Voltage: 3.3 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): MMSZ5226B-V-GS08MMSZ 5226BVGS08; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 25 µA Zener Current: 20 mA Max Power Dissipation: 500 mW Test Current: 20 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079581-MMSZ5226B-V-GS08
Packaging: Cut Tape
Length: 2.8448 mm
Impedance: 28 Ω
Power Dissipation: 500 mW
Height: 1.3462 mm
Voltage Tolerance: 5 %
Zener Voltage: 3.3 V
Number of Pins: 2
Width: 1.7018 mm
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): MMSZ5226B-V-GS08MMSZ5226BVGS08;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 25 µA
Zener Current: 20 mA
Max Power Dissipation: 500 mW
Test Current: 20 mA

Buy Now
Fort Worth, TX, USA
Diode, Zener; 3.3V; 500 mW at 75C; SOD-123; 28; 25 uA at 1.0 V; 340; 150
70061702
Diode, Zener; 3.3V; 500 mW at 75C; SOD-123; 28; 25 uA at 1.0 V; 340; 150 70061702
Diode, Zener; 3.3V; 500 mW at 75C; SOD-123; 28; 25 uA at 1.0 V; 340; 150

Diode, Zener; 3.3V; 500 mW at 75C; SOD-123; 28; 25 uA at 1.0 V; 340; 150

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes
Product Number 1079581-MMSZ5226B-V-GS08 70061702
Product Name Diodes - Zener - Single - MMSZ5226B-V-GS08 Diode, Zener; 3.3V; 500 mW at 75C; SOD-123; 28; 25 uA at 1.0 V; 340; 150
Pin Count 2
RoHS Compliant RoHS
VZ 3.3 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details