General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 16.2V 350mW ±5.6% Surface Mount SOD-123
Zener Diode 16.2V 350mW ±5.6% Surface Mount SOD-123
Zener Diode 16.2V 350mW ±5.6% Surface Mount SOD-123
DIODE ZENER 16.2V 350MW SOD123
Zener Diodes BZT52-C16/SOD123 SOD2
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C16X | 1727-7689-6-ND | BZT52-C16X | BZT52-C16X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |