DIODE ZENER 28V 500MW SOD123
DIODE ZENER 28V 500MW SOD123
Zener Diode 28V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 28V 500MW SOD123
DIODE, ZENER, 28V, 0.5W, SOD-123-2; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 28V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Zener Diodes 28 Volt 0.5W 5%
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ4712-E3-08CT-ND | MMSZ4712-E3-08 | 12X8055 | MMSZ4712-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 28V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 28 volts |