Vishay Precision Group Single Zener Diodes MMSZ4692-E3-08

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4692-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692-E3-08GITR-ND
Single Zener Diodes MMSZ4692-E3-08GITR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4692-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692-E3-08GICT-ND
Single Zener Diodes MMSZ4692-E3-08GICT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4692-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692-E3-08GIDKR-ND
Single Zener Diodes MMSZ4692-E3-08GIDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4692-E3-08
Zener Diodes MMSZ4692-E3-08
Zener Diodes 6.8 Volt 0.5W 5%

Zener Diodes 6.8 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4692-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4692-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4692-E3-08
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4527 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4527
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4527
DIODE, ZENER, 6.8V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8036 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8036
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8036
DIODE, ZENER, 6.8V, 0.5W, SOD-123-2; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.5W, SOD-123-2; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4692-E3-08GITR-ND MMSZ4692-E3-08 MMSZ4692-E3-08 06X4527
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Active
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Single Zener Diodes - 1727-1N4748A,133TB-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers