Vishay Intertechnology, Inc. 5.6V 500mW Zener Diode MMSZ4690-V-GS08

Description
Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4690-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4690-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4690-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4690-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6V 500mW Zener Diode - 295-MMSZ4690-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500mW Zener Diode
295-MMSZ4690-V-GS08
5.6V 500mW Zener Diode 295-MMSZ4690-V-GS08
Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4690-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4690-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4690-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4690-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 323244-MMSZ4690-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
323244-MMSZ4690-V-GS08
Discrete Semiconductor Products 323244-MMSZ4690-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 323244-MMSZ4690-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 323244-MMSZ4690-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMSZ4690-V-GS08 323244-MMSZ4690-V-GS08
Product Name 5.6V 500mW Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers