Vishay Precision Group 4.3V 500mW Zener Diode MMSZ4687-V-GS08

Description
Diode Zener Single 4.3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4687-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4687-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 4.3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4687-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4687-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V 500mW Zener Diode
295-MMSZ4687-V-GS08
4.3V 500mW Zener Diode 295-MMSZ4687-V-GS08
Diode Zener Single 4.3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4687-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4687-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.3V 5% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ4687-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ4687-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMSZ4687-V-GS08 - 963401-MMSZ4687-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4687-V-GS08
963401-MMSZ4687-V-GS08
Diodes - Zener - Single - MMSZ4687-V-GS08 963401-MMSZ4687-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963401-MMSZ4687-V-GS 08 Packaging: Tape and Reel Length: 2.8448 mm Power Dissipation: 500 mW Height: 1.3462 mm Zener Voltage: 4.3 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 4 µA Max Power Dissipation: 500 mW Test Current: 50 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963401-MMSZ4687-V-GS08
Packaging: Tape and Reel
Length: 2.8448 mm
Power Dissipation: 500 mW
Height: 1.3462 mm
Zener Voltage: 4.3 V
Number of Pins: 2
Width: 1.7018 mm
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 4 µA
Max Power Dissipation: 500 mW
Test Current: 50 µA

Buy Now
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8514 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8514
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8514
ZENER DIODE, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode; Zener Voltage Nom Vishay - 69R4758 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4758
Zener Diode; Zener Voltage Nom Vishay 69R4758
ZENER DIODE; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-MMSZ4687-V-GS08 963401-MMSZ4687-V-GS08 35K8514
Product Name 4.3V 500mW Zener Diode Diodes - Zener - Single - MMSZ4687-V-GS08 Zener Diode, Full Reel; Zener Voltage Nom Vishay
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Pin Count 2 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data