ZENER DIODE; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 35K8355 |
| Product Name | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOT23; SOT-23 |