Vishay Precision Group Diodes - Zener - Single - MMBZ5241B-E3-08 MMBZ5241B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 927515-MMBZ5241B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5241 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5241B-E3-08GIDKR , MMBZ5241B-E3-08GICT, MMBZ5241B-E3-08-ND, MMBZ5241B-E3-08GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927515-MMBZ5241B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5241 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5241B-E3-08GIDKR , MMBZ5241B-E3-08GICT, MMBZ5241B-E3-08-ND, MMBZ5241B-E3-08GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5241B-E3-08 - 927515-MMBZ5241B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5241B-E3-08
927515-MMBZ5241B-E3-08
Diodes - Zener - Single - MMBZ5241B-E3-08 927515-MMBZ5241B-E3-08
Manufacturer: Vishay Win Source Part Number: 927515-MMBZ5241B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5241 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5241B-E3-08GIDKR , MMBZ5241B-E3-08GICT, MMBZ5241B-E3-08-ND, MMBZ5241B-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 927515-MMBZ5241B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ5241
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5241B-E3-08GIDKR, MMBZ5241B-E3-08GICT, MMBZ5241B-E3-08-ND, MMBZ5241B-E3-08GITR

Buy Now Datasheet
Singapore, Singapore
11V 0.225W Zener Diode
287-MMBZ5241B-E3-08
11V 0.225W Zener Diode 287-MMBZ5241B-E3-08
Zener Diode, 11V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5241B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5241B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5241B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.225W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5241B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5241B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5241B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5241B-E3-08
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5241B-E3-08
Zener Diodes MMBZ5241B-E3-08
Zener Diodes 11 Volt 0.225W 5%

Zener Diodes 11 Volt 0.225W 5%

Buy Now Datasheet
Single Zener Diodes - MMBZ5241B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5241B-E3-08
Single Zener Diodes MMBZ5241B-E3-08
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site Datasheet
Diode, Zener, 11V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4489 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 11V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4489
Diode, Zener, 11V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4489
DIODE, ZENER, 11V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 11V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 11V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7996 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 11V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7996
Diode, Zener, 11V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7996
DIODE, ZENER, 11V, 0.225W, SOT-23-3; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 11V, 0.225W, SOT-23-3; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 927515-MMBZ5241B-E3-08 287-MMBZ5241B-E3-08 MMBZ5241B-E3-08 MMBZ5241B-E3-08 MMBZ5241B-E3-08 06X4489
Product Name Diodes - Zener - Single - MMBZ5241B-E3-08 11V 0.225W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diode, Zener, 11V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS
PD 0.2250 milliwatts 225 milliwatts
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1659874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4730A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers