Vishay Precision Group Zener Diodes MMBZ5231B-E3-08

Description
Zener Diodes 5.1 Volt 0.3W 5%
Datasheet
Description
Zener Diodes 5.1 Volt 0.3W 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5231B-E3-08
Zener Diodes MMBZ5231B-E3-08
Zener Diodes 5.1 Volt 0.3W 5%

Zener Diodes 5.1 Volt 0.3W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5231B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5231B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5231B-E3-08
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site
Diode, Zener, 5.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4479 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4479
Diode, Zener, 5.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4479
DIODE, ZENER, 5.1V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7986 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7986
Diode, Zener, 5.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7986
DIODE, ZENER, 5.1V, 0.225W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.225W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5231B-E3-08 MMBZ5231B-E3-08 06X4479
Product Name Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Life Cycle Stage Removed; Obsolete
VZ 5.1 volts
ZZT 17 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1660346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details