Vishay Precision Group Single Zener Diodes MMBZ5225B-E3-08

Description
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5225B-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225B-E3-08-ND
Single Zener Diodes MMBZ5225B-E3-08-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Zener, 3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7980 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7980
Diode, Zener, 3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7980
DIODE, ZENER, 3V, 0.225W, SOT-23-3; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3V, 0.225W, SOT-23-3; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4473 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4473
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4473
DIODE, ZENER, 3V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5225B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5225B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5225B-E3-08
DIODE ZENER 3V 225MW SOT23-3

DIODE ZENER 3V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5225B-E3-08
Zener Diodes MMBZ5225B-E3-08
Zener Diodes 3.0 Volt 0.225W 5%

Zener Diodes 3.0 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5225B-E3-08-ND 12X7980 MMBZ5225B-E3-08 MMBZ5225B-E3-08
Product Name Single Zener Diodes Diode, Zener, 3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Pin Count 3
RoHS Compliant RoHS
PD 225 milliwatts
Unlock Full Specs
to access all available technical data