Vishay Precision Group Zener Diodes MMBZ4715-E3-08

Description
Zener Diodes 36 Volt 0.225W 5%
Datasheet
Description
Zener Diodes 36 Volt 0.225W 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4715-E3-08
Zener Diodes MMBZ4715-E3-08
Zener Diodes 36 Volt 0.225W 5%

Zener Diodes 36 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4715-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4715-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4715-E3-08
DIODE ZENER 36V 350MW SOT23-3

DIODE ZENER 36V 350MW SOT23-3

Supplier's Site
Diode, Zener, 36V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4470 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4470
Diode, Zener, 36V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4470
DIODE, ZENER, 36V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 36V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7977 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7977
Diode, Zener, 36V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7977
DIODE, ZENER, 36V, 0.35W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 0.35W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4715-E3-08 MMBZ4715-E3-08 06X4470
Product Name Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 36V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Life Cycle Stage Removed; Obsolete
VZ 36 volts
IR 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers