Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener MMBZ4696-E3-08

Description
DIODE ZENER 9.1V 350MW SOT23-3
Datasheet
Description
DIODE ZENER 9.1V 350MW SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - MMBZ4696-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4696-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4696-E3-08
DIODE ZENER 9.1V 350MW SOT23-3

DIODE ZENER 9.1V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4696-E3-08
Zener Diodes MMBZ4696-E3-08
Zener Diodes 9.1 Volt 0.225W 5%

Zener Diodes 9.1 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 9.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4451 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4451
Diode, Zener, 9.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4451
DIODE, ZENER, 9.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 9.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7958 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7958
Diode, Zener, 9.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7958
DIODE, ZENER, 9.1V, 0.35W, SOT-23-3; Zener Voltage Nom:9.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 0.35W, SOT-23-3; Zener Voltage Nom:9.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4696-E3-08 MMBZ4696-E3-08 06X4451
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 9.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Life Cycle Stage Removed; Obsolete
Package SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
VZ 9.1 volts
IR 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers