Vishay Precision Group Diode, Zener, 4.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay MMBZ4623-E3-08

Description
DIODE, ZENER, 4.3V, 0.35W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 4.3V, 0.35W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 4.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7938 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7938
Diode, Zener, 4.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7938
DIODE, ZENER, 4.3V, 0.35W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 0.35W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 4.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4431 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4431
Diode, Zener, 4.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4431
DIODE, ZENER, 4.3V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4623-E3-08
Zener Diodes MMBZ4623-E3-08
Zener Diodes 4.3 Volt 0.35W 5%

Zener Diodes 4.3 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4623-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4623-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4623-E3-08
DIODE ZENER 4.3V 350MW SOT23-3

DIODE ZENER 4.3V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 12X7938 MMBZ4623-E3-08 MMBZ4623-E3-08
Product Name Diode, Zener, 4.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23 SOT23; SOT-23-3
Pin Count 3
RoHS Compliant RoHS
PD 350 milliwatts
Tj ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C2V7J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers