Win Source Part Number: 1079454-MMBZ4619-G3-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 800 nA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 1.6 kOhms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ4683-E3-08; MMBZ5225B-7-F; MMBZ4621-E3-08; MMBZ4622-E3-08; MMBZ5226B-7-F; MMBZ5221B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMBZ4619
Product Status: Obsolete
Zener Diodes 3.0 Volt 0.225W 5%
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1079454-MMBZ4619-G3-18 | MMBZ4619-G3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 |