Nexperia B.V. Voltage regulator diodes BZT52H-B2V4,115

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52H-B2V4,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52H-B2V4,115
Voltage regulator diodes BZT52H-B2V4,115
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
2.4V 375MW Zener Diode - 287-BZT52H-B2V4,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 375MW Zener Diode
287-BZT52H-B2V4,115
2.4V 375MW Zener Diode 287-BZT52H-B2V4,115
DIODE ZENER 2.4V 375MW SOD123F Product overview: BZT52H-B2V4,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B2V4,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 375MW SOD123F Product overview: BZT52H-B2V4,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B2V4,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZT52H-B2V4,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.4V V(Z), 2.08%, 0.375W, Silicon, Unidirectional

Zener Diode, 2.4V V(Z), 2.08%, 0.375W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52H-B2V4,115 - 1026031-BZT52H-B2V4,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52H-B2V4,115
1026031-BZT52H-B2V4,115
Diodes - Zener - Single - BZT52H-B2V4,115 1026031-BZT52H-B2V4,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026031-BZT52H-B2V4, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123F Maximum Power Dissipation: 375mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026031-BZT52H-B2V4,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-1602-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1602-1-ND
Single Zener Diodes 1727-1602-1-ND
Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-1602-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1602-2-ND
Single Zener Diodes 1727-1602-2-ND
Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-1602-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1602-6-ND
Single Zener Diodes 1727-1602-6-ND
Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Zener Diode 2.4V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Diode, Zener, 0.375W, V4V, Sod123F; Zener Voltage Nom Nexperia - 75T6432 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.375W, V4V, Sod123F; Zener Voltage Nom Nexperia
75T6432
Diode, Zener, 0.375W, V4V, Sod123F; Zener Voltage Nom Nexperia 75T6432
DIODE, ZENER, 0.375W, V4V, SOD123F; Zener Voltage Nom:2.4V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

DIODE, ZENER, 0.375W, V4V, SOD123F; Zener Voltage Nom:2.4V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number BZT52H-B2V4,115 287-BZT52H-B2V4,115 BZT52H-B2V4,115 1026031-BZT52H-B2V4,115 1727-1602-1-ND 75T6432
Product Name Voltage regulator diodes 2.4V 375MW Zener Diode Diodes - Zener - Single - BZT52H-B2V4,115 Single Zener Diodes Diode, Zener, 0.375W, V4V, Sod123F; Zener Voltage Nom Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data